Scape Technologies A/S 3D Vision Systems SCAPE Pro C-M

Description
The SCAPE Pro C-M is a cost-effective industrial 3D scanner. It features a stationary design that allows it to be mounted above the scanning scene. This scanner utilizes binocular scanning technology, which enhances its ability to capture data from multiple angles, making it particularly effective for bin-picking tasks and applications where object differentiation is crucial. The C-M model has a working range of 969 to 1573 mm and offers a field of view of 1300 x 1000 mm, allowing it to efficiently cover a wide area while maintaining a lateral resolution of 0.820 mm. This model is equipped with a color camera that enhances the scanning process by providing additional color data alongside geometric information. This capability allows for improved surface inspection, object differentiation, and texture mapping, which are essential for accurately identifying and processing various items in industrial settings. The scanner can generate up to 2.0 million points using blue laser light (447 nm), ensuring high precision and detail in the 3D point cloud generated during scans. The SCAPE Pro C-M is suitable for various industrial applications, including bin-picking, object detection (pose estimation), and palletizing/depallet izing tasks. Its stationary design allows for faster cycle times as it does not require a robot for data acquisition, enabling quicker operations in environments that demand efficiency and accuracy. Additionally, with its IP65 rating, the scanner is protected against dust and low-pressure water jets, making it well-suited for the challenging conditions of many manufacturing environments.
Description
The SCAPE Pro C-M is a cost-effective industrial 3D scanner. It features a stationary design that allows it to be mounted above the scanning scene. This scanner utilizes binocular scanning technology, which enhances its ability to capture data from multiple angles, making it particularly effective for bin-picking tasks and applications where object differentiation is crucial. The C-M model has a working range of 969 to 1573 mm and offers a field of view of 1300 x 1000 mm, allowing it to efficiently cover a wide area while maintaining a lateral resolution of 0.820 mm. This model is equipped with a color camera that enhances the scanning process by providing additional color data alongside geometric information. This capability allows for improved surface inspection, object differentiation, and texture mapping, which are essential for accurately identifying and processing various items in industrial settings. The scanner can generate up to 2.0 million points using blue laser light (447 nm), ensuring high precision and detail in the 3D point cloud generated during scans. The SCAPE Pro C-M is suitable for various industrial applications, including bin-picking, object detection (pose estimation), and palletizing/depallet izing tasks. Its stationary design allows for faster cycle times as it does not require a robot for data acquisition, enabling quicker operations in environments that demand efficiency and accuracy. Additionally, with its IP65 rating, the scanner is protected against dust and low-pressure water jets, making it well-suited for the challenging conditions of many manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Odense C, Denmark
3D Vision Systems
SCAPE Pro C-M
3D Vision Systems SCAPE Pro C-M
The SCAPE Pro C-M is a cost-effective industrial 3D scanner. It features a stationary design that allows it to be mounted above the scanning scene. This scanner utilizes binocular scanning technology, which enhances its ability to capture data from multiple angles, making it particularly effective for bin-picking tasks and applications where object differentiation is crucial. The C-M model has a working range of 969 to 1573 mm and offers a field of view of 1300 x 1000 mm, allowing it to efficiently cover a wide area while maintaining a lateral resolution of 0.820 mm. This model is equipped with a color camera that enhances the scanning process by providing additional color data alongside geometric information. This capability allows for improved surface inspection, object differentiation, and texture mapping, which are essential for accurately identifying and processing various items in industrial settings. The scanner can generate up to 2.0 million points using blue laser light (447 nm), ensuring high precision and detail in the 3D point cloud generated during scans. The SCAPE Pro C-M is suitable for various industrial applications, including bin-picking, object detection (pose estimation), and palletizing/depallet izing tasks. Its stationary design allows for faster cycle times as it does not require a robot for data acquisition, enabling quicker operations in environments that demand efficiency and accuracy. Additionally, with its IP65 rating, the scanner is protected against dust and low-pressure water jets, making it well-suited for the challenging conditions of many manufacturing environments.

The SCAPE Pro C-M is a cost-effective industrial 3D scanner. It features a stationary design that allows it to be mounted above the scanning scene. This scanner utilizes binocular scanning technology, which enhances its ability to capture data from multiple angles, making it particularly effective for bin-picking tasks and applications where object differentiation is crucial. The C-M model has a working range of 969 to 1573 mm and offers a field of view of 1300 x 1000 mm, allowing it to efficiently cover a wide area while maintaining a lateral resolution of 0.820 mm.
This model is equipped with a color camera that enhances the scanning process by providing additional color data alongside geometric information. This capability allows for improved surface inspection, object differentiation, and texture mapping, which are essential for accurately identifying and processing various items in industrial settings. The scanner can generate up to 2.0 million points using blue laser light (447 nm), ensuring high precision and detail in the 3D point cloud generated during scans.
The SCAPE Pro C-M is suitable for various industrial applications, including bin-picking, object detection (pose estimation), and palletizing/depalletizing tasks. Its stationary design allows for faster cycle times as it does not require a robot for data acquisition, enabling quicker operations in environments that demand efficiency and accuracy. Additionally, with its IP65 rating, the scanner is protected against dust and low-pressure water jets, making it well-suited for the challenging conditions of many manufacturing environments.

Supplier's Site

Technical Specifications

  Scape Technologies A/S
Product Category Machine Vision Systems
Product Number SCAPE Pro C-M
Product Name 3D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details
2D surface inspection sensor for shiny surfaces - reflectCONTROL RCS110-245 2D - Micro-Epsilon Group
Specs
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details