Scape Technologies A/S 3D Vision Systems SCAPE Mini Pro C-700

Description
The SCAPE Mini Pro C-700 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications that require color imaging capabilities alongside accurate depth data. With dimensions of 165 x 115 x 49 mm and a weight of 1,030 g, the Mini Pro C-700 is compact enough for direct mounting on robot arms, facilitating integration into automated systems. The scanner features a working range of 400 to 700 mm and utilizes a blue laser light source (447 nm) to generate up to 1.3 million points, achieving a lateral resolution of 0.55 mm in the XY-plane. This combination of features makes it suitable for detailed inspections and complex scanning tasks. The Mini Pro C-700 is also designed to function reliably in environments with significant ambient light interference, thanks to its robust laser technology and built-in software that optimizes image quality for different materials.
Description
The SCAPE Mini Pro C-700 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications that require color imaging capabilities alongside accurate depth data. With dimensions of 165 x 115 x 49 mm and a weight of 1,030 g, the Mini Pro C-700 is compact enough for direct mounting on robot arms, facilitating integration into automated systems. The scanner features a working range of 400 to 700 mm and utilizes a blue laser light source (447 nm) to generate up to 1.3 million points, achieving a lateral resolution of 0.55 mm in the XY-plane. This combination of features makes it suitable for detailed inspections and complex scanning tasks. The Mini Pro C-700 is also designed to function reliably in environments with significant ambient light interference, thanks to its robust laser technology and built-in software that optimizes image quality for different materials.

Suppliers

Company
Product
Description
Supplier Links
Odense C, Denmark
3D Vision Systems
SCAPE Mini Pro C-700
3D Vision Systems SCAPE Mini Pro C-700
The SCAPE Mini Pro C-700 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications that require color imaging capabilities alongside accurate depth data. With dimensions of 165 x 115 x 49 mm and a weight of 1,030 g, the Mini Pro C-700 is compact enough for direct mounting on robot arms, facilitating integration into automated systems. The scanner features a working range of 400 to 700 mm and utilizes a blue laser light source (447 nm) to generate up to 1.3 million points, achieving a lateral resolution of 0.55 mm in the XY-plane. This combination of features makes it suitable for detailed inspections and complex scanning tasks. The Mini Pro C-700 is also designed to function reliably in environments with significant ambient light interference, thanks to its robust laser technology and built-in software that optimizes image quality for different materials.

The SCAPE Mini Pro C-700 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications that require color imaging capabilities alongside accurate depth data. With dimensions of 165 x 115 x 49 mm and a weight of 1,030 g, the Mini Pro C-700 is compact enough for direct mounting on robot arms, facilitating integration into automated systems. The scanner features a working range of 400 to 700 mm and utilizes a blue laser light source (447 nm) to generate up to 1.3 million points, achieving a lateral resolution of 0.55 mm in the XY-plane. This combination of features makes it suitable for detailed inspections and complex scanning tasks.
The Mini Pro C-700 is also designed to function reliably in environments with significant ambient light interference, thanks to its robust laser technology and built-in software that optimizes image quality for different materials.

Supplier's Site

Technical Specifications

  Scape Technologies A/S
Product Category Machine Vision Systems
Product Number SCAPE Mini Pro C-700
Product Name 3D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Optical Gauge For Hairpin -  - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details
Sensor for high resolution 3D measurement of shiny surfaces - reflectCONTROL RCS130-160 3D HLP - Micro-Epsilon Group
Specs
Applications Assembly Quality; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details