Scape Technologies A/S 3D Vision Systems SCAPE Mini Pro C-1000

Description
The SCAPE Mini Pro C-1000 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications, featuring a larger working range of 380 to 1000 mm compared to its Mini Pro C-700 counterpart. This scanner maintains a compact size of 165 x 115 x 49 mm and weighs 1,030 g, making it suitable for direct mounting on robotic arms. Utilizing blue laser light (447 nm), it produces up to 1.3 million points with a lateral resolution of 0.51 mm in the XY-plane, providing high precision for a variety of scanning tasks. Equipped with a color camera, the SCAPE Mini Pro C-1000 excels in capturing detailed color images, which is essential for applications requiring visual analysis alongside depth data. Its robust software suite allows for various configuration settings to optimize image quality for different surface types, enhancing its effectiveness in challenging conditions, such as shiny or semi-transparent materials. The scanner's IP65 rating ensures it can operate effectively in industrial environments, with strong resistance to dust and moisture.
Description
The SCAPE Mini Pro C-1000 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications, featuring a larger working range of 380 to 1000 mm compared to its Mini Pro C-700 counterpart. This scanner maintains a compact size of 165 x 115 x 49 mm and weighs 1,030 g, making it suitable for direct mounting on robotic arms. Utilizing blue laser light (447 nm), it produces up to 1.3 million points with a lateral resolution of 0.51 mm in the XY-plane, providing high precision for a variety of scanning tasks. Equipped with a color camera, the SCAPE Mini Pro C-1000 excels in capturing detailed color images, which is essential for applications requiring visual analysis alongside depth data. Its robust software suite allows for various configuration settings to optimize image quality for different surface types, enhancing its effectiveness in challenging conditions, such as shiny or semi-transparent materials. The scanner's IP65 rating ensures it can operate effectively in industrial environments, with strong resistance to dust and moisture.

Suppliers

Company
Product
Description
Supplier Links
Odense C, Denmark
3D Vision Systems
SCAPE Mini Pro C-1000
3D Vision Systems SCAPE Mini Pro C-1000
The SCAPE Mini Pro C-1000 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications, featuring a larger working range of 380 to 1000 mm compared to its Mini Pro C-700 counterpart. This scanner maintains a compact size of 165 x 115 x 49 mm and weighs 1,030 g, making it suitable for direct mounting on robotic arms. Utilizing blue laser light (447 nm), it produces up to 1.3 million points with a lateral resolution of 0.51 mm in the XY-plane, providing high precision for a variety of scanning tasks. Equipped with a color camera, the SCAPE Mini Pro C-1000 excels in capturing detailed color images, which is essential for applications requiring visual analysis alongside depth data. Its robust software suite allows for various configuration settings to optimize image quality for different surface types, enhancing its effectiveness in challenging conditions, such as shiny or semi-transparent materials. The scanner's IP65 rating ensures it can operate effectively in industrial environments, with strong resistance to dust and moisture.

The SCAPE Mini Pro C-1000 is a high-performance 3D scanner available at the lowest price on the market. It is designed for industrial applications, featuring a larger working range of 380 to 1000 mm compared to its Mini Pro C-700 counterpart. This scanner maintains a compact size of 165 x 115 x 49 mm and weighs 1,030 g, making it suitable for direct mounting on robotic arms. Utilizing blue laser light (447 nm), it produces up to 1.3 million points with a lateral resolution of 0.51 mm in the XY-plane, providing high precision for a variety of scanning tasks.
Equipped with a color camera, the SCAPE Mini Pro C-1000 excels in capturing detailed color images, which is essential for applications requiring visual analysis alongside depth data. Its robust software suite allows for various configuration settings to optimize image quality for different surface types, enhancing its effectiveness in challenging conditions, such as shiny or semi-transparent materials. The scanner's IP65 rating ensures it can operate effectively in industrial environments, with strong resistance to dust and moisture.

Supplier's Site

Technical Specifications

  Scape Technologies A/S
Product Category Machine Vision Systems
Product Number SCAPE Mini Pro C-1000
Product Name 3D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details
Sensor for high resolution 3D measurement of shiny surfaces - reflectCONTROL RCS130-160 3D HLP - Micro-Epsilon Group
Specs
Applications Assembly Quality; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details