Scape Technologies A/S 3D Vision Systems SCAPE Mini Pro-700

Description
The SCAPE Mini Pro-700 is a compact 3D scanner available at the lowest price on the market. It is optimized for close-range applications with a working range between 400 to 700 mm. Designed for mounting on a robot arm, it uses a blue laser light source that resists ambient light interference, making it suitable for high-precision operations in variable lighting conditions. Its small size (120 x 100 x 55 mm) and lightweight design (780 g) support seamless integration, allowing for easy maneuverability in tasks requiring detailed proximity scanning, such as quality inspection and small-part detection. One of the key capabilities of the SCAPE Mini Pro-700 is its high-density point generation, producing up to 1.3 million points with an XY-plane resolution of 0.55 mm, enabling highly detailed surface mapping. Its advanced SCAPE 3D Scanner Viewer Software allows configuration flexibility to adapt to challenging material properties, including shiny, black, or semi-transparent surfaces. Additionally, its IP65 rating ensures durability in industrial environments, providing robustness in operations that demand both accuracy and resilience. This scanner’s applications are broad within manufacturing and automation, ideal for guiding robots in complex assembly tasks, close-up inspections of components, and ensuring precise positioning for pick-and-place operations. With its rapid data acquisition and processing capabilities, the SCAPE Mini Pro-700 enhances the precision and reliability of automated systems, meeting the demands of sectors like electronics, automotive, and general manufacturing where precision and adaptability are critical.
Description
The SCAPE Mini Pro-700 is a compact 3D scanner available at the lowest price on the market. It is optimized for close-range applications with a working range between 400 to 700 mm. Designed for mounting on a robot arm, it uses a blue laser light source that resists ambient light interference, making it suitable for high-precision operations in variable lighting conditions. Its small size (120 x 100 x 55 mm) and lightweight design (780 g) support seamless integration, allowing for easy maneuverability in tasks requiring detailed proximity scanning, such as quality inspection and small-part detection. One of the key capabilities of the SCAPE Mini Pro-700 is its high-density point generation, producing up to 1.3 million points with an XY-plane resolution of 0.55 mm, enabling highly detailed surface mapping. Its advanced SCAPE 3D Scanner Viewer Software allows configuration flexibility to adapt to challenging material properties, including shiny, black, or semi-transparent surfaces. Additionally, its IP65 rating ensures durability in industrial environments, providing robustness in operations that demand both accuracy and resilience. This scanner’s applications are broad within manufacturing and automation, ideal for guiding robots in complex assembly tasks, close-up inspections of components, and ensuring precise positioning for pick-and-place operations. With its rapid data acquisition and processing capabilities, the SCAPE Mini Pro-700 enhances the precision and reliability of automated systems, meeting the demands of sectors like electronics, automotive, and general manufacturing where precision and adaptability are critical.

Suppliers

Company
Product
Description
Supplier Links
Odense C, Denmark
3D Vision Systems
SCAPE Mini Pro-700
3D Vision Systems SCAPE Mini Pro-700
The SCAPE Mini Pro-700 is a compact 3D scanner available at the lowest price on the market. It is optimized for close-range applications with a working range between 400 to 700 mm. Designed for mounting on a robot arm, it uses a blue laser light source that resists ambient light interference, making it suitable for high-precision operations in variable lighting conditions. Its small size (120 x 100 x 55 mm) and lightweight design (780 g) support seamless integration, allowing for easy maneuverability in tasks requiring detailed proximity scanning, such as quality inspection and small-part detection. One of the key capabilities of the SCAPE Mini Pro-700 is its high-density point generation, producing up to 1.3 million points with an XY-plane resolution of 0.55 mm, enabling highly detailed surface mapping. Its advanced SCAPE 3D Scanner Viewer Software allows configuration flexibility to adapt to challenging material properties, including shiny, black, or semi-transparent surfaces. Additionally, its IP65 rating ensures durability in industrial environments, providing robustness in operations that demand both accuracy and resilience. This scanner’s applications are broad within manufacturing and automation, ideal for guiding robots in complex assembly tasks, close-up inspections of components, and ensuring precise positioning for pick-and-place operations. With its rapid data acquisition and processing capabilities, the SCAPE Mini Pro-700 enhances the precision and reliability of automated systems, meeting the demands of sectors like electronics, automotive, and general manufacturing where precision and adaptability are critical.

The SCAPE Mini Pro-700 is a compact 3D scanner available at the lowest price on the market. It is optimized for close-range applications with a working range between 400 to 700 mm. Designed for mounting on a robot arm, it uses a blue laser light source that resists ambient light interference, making it suitable for high-precision operations in variable lighting conditions. Its small size (120 x 100 x 55 mm) and lightweight design (780 g) support seamless integration, allowing for easy maneuverability in tasks requiring detailed proximity scanning, such as quality inspection and small-part detection.
One of the key capabilities of the SCAPE Mini Pro-700 is its high-density point generation, producing up to 1.3 million points with an XY-plane resolution of 0.55 mm, enabling highly detailed surface mapping. Its advanced SCAPE 3D Scanner Viewer Software allows configuration flexibility to adapt to challenging material properties, including shiny, black, or semi-transparent surfaces. Additionally, its IP65 rating ensures durability in industrial environments, providing robustness in operations that demand both accuracy and resilience.
This scanner’s applications are broad within manufacturing and automation, ideal for guiding robots in complex assembly tasks, close-up inspections of components, and ensuring precise positioning for pick-and-place operations. With its rapid data acquisition and processing capabilities, the SCAPE Mini Pro-700 enhances the precision and reliability of automated systems, meeting the demands of sectors like electronics, automotive, and general manufacturing where precision and adaptability are critical.

Supplier's Site

Technical Specifications

  Scape Technologies A/S
Product Category Machine Vision Systems
Product Number SCAPE Mini Pro-700
Product Name 3D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details
2D surface inspection sensor for shiny surfaces - reflectCONTROL RCS110-245 2D - Micro-Epsilon Group
Specs
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details