Scanivalve Corporation Single Power Supply PDM1000

Description
Features and Specifications Supports one DTS3250 series module 100-240 Vac 50-60Hz Application Power Distribution Module for one each DTS3250 16,32, or 64 channel module. Overview This is a convenient way to provide the 24-28 Vdc power to the DTS3250 module. The PDM1000 Includes a 10 foot power cord and DTS mating connector. Power supply: 100-240 Vac, 50-60 Hz provides 28Vdc to DTS or DSA modules.
Description
Features and Specifications Supports one DTS3250 series module 100-240 Vac 50-60Hz Application Power Distribution Module for one each DTS3250 16,32, or 64 channel module. Overview This is a convenient way to provide the 24-28 Vdc power to the DTS3250 module. The PDM1000 Includes a 10 foot power cord and DTS mating connector. Power supply: 100-240 Vac, 50-60 Hz provides 28Vdc to DTS or DSA modules.

Suppliers

Company
Product
Description
Supplier Links
Single Power Supply - PDM1000 - Scanivalve Corporation
Liberty Lake, WA, USA
Single Power Supply
PDM1000
Single Power Supply PDM1000
Features and Specifications Supports one DTS3250 series module 100-240 Vac 50-60Hz Application Power Distribution Module for one each DTS3250 16,32, or 64 channel module. Overview This is a convenient way to provide the 24-28 Vdc power to the DTS3250 module. The PDM1000 Includes a 10 foot power cord and DTS mating connector. Power supply: 100-240 Vac, 50-60 Hz provides 28Vdc to DTS or DSA modules.

Features and Specifications

  • Supports one DTS3250 series module
  • 100-240 Vac 50-60Hz

Application

Power Distribution Module for one each DTS3250 16,32, or 64 channel module.

Overview

This is a convenient way to provide the 24-28 Vdc power to the DTS3250 module. The PDM1000 Includes a 10 foot power cord and DTS mating connector.

Power supply: 100-240 Vac, 50-60 Hz provides 28Vdc to DTS or DSA modules.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Power Supplies
Product Number PDM1000
Product Name Single Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6966-ea-bt-20060-340-triple-4u-32185 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details