Scanivalve Corporation Digital Thermocouple Scanner-32 Channel DTS3250/32Tx

Description
Features and Specifications Accepts type E,J,K,N,R,S,T, and B Engineering output, °C, °F, °R, °K and mVolts 1000 Vdc input isolation 160dB common mode noise rejection, 50-60 Hz Open Thermocouple test 20 Hz maximum (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Accuracy +/- .25 °C (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless steel enclosure with a lid for input terminal access. The standard DTS is insulated, rugged, and splash resistant. Also included as standard are environmental shock mounts. The 32 and 64 channel DTS3250 modules are optionally available with a 19 inch rack mount kit. The DTS3250 Intelligent Scanner is typically mounted in close proximity to the test article, thus minimizing thermocouple wire lengths. Shorter thermocouple wires not only reduce errors, but also lower costs due to the elimination of extension cables. Field calibrations can be used to modify coefficients which can also improve end to end accuracy. The standard DTS3250 module accepts two wire or three wire shielded thermocouples. Overview Model DTS3250/32Tx, Digital Temperature Scanner, accepts 16 thermocouple inputs. It incorporates RAM, Integral Low Pass Filters, 22 bit A/D converters, and a microprocessor, in a rugged stand alone module. An isothermal block is incorporated for the Uniform Temperature Reference (UTR) for each 16 channel input. NIST thermocouple tables for standard thermocouple types are stored in flash memory. The microprocessor uses these look-up tables to convert mV inputs to Engineering Units. Temperature data are output in °C, °F, °R, K, millivolts and counts. The DTS3250 accuracy for types E, J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range. Multiple standard thermocouple types may be used with one intelligent thermocouple scanner, Model DTS3250.
Description
Features and Specifications Accepts type E,J,K,N,R,S,T, and B Engineering output, °C, °F, °R, °K and mVolts 1000 Vdc input isolation 160dB common mode noise rejection, 50-60 Hz Open Thermocouple test 20 Hz maximum (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Accuracy +/- .25 °C (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless steel enclosure with a lid for input terminal access. The standard DTS is insulated, rugged, and splash resistant. Also included as standard are environmental shock mounts. The 32 and 64 channel DTS3250 modules are optionally available with a 19 inch rack mount kit. The DTS3250 Intelligent Scanner is typically mounted in close proximity to the test article, thus minimizing thermocouple wire lengths. Shorter thermocouple wires not only reduce errors, but also lower costs due to the elimination of extension cables. Field calibrations can be used to modify coefficients which can also improve end to end accuracy. The standard DTS3250 module accepts two wire or three wire shielded thermocouples. Overview Model DTS3250/32Tx, Digital Temperature Scanner, accepts 16 thermocouple inputs. It incorporates RAM, Integral Low Pass Filters, 22 bit A/D converters, and a microprocessor, in a rugged stand alone module. An isothermal block is incorporated for the Uniform Temperature Reference (UTR) for each 16 channel input. NIST thermocouple tables for standard thermocouple types are stored in flash memory. The microprocessor uses these look-up tables to convert mV inputs to Engineering Units. Temperature data are output in °C, °F, °R, K, millivolts and counts. The DTS3250 accuracy for types E, J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range. Multiple standard thermocouple types may be used with one intelligent thermocouple scanner, Model DTS3250.

Suppliers

Company
Product
Description
Supplier Links
Digital Thermocouple Scanner-32 Channel - DTS3250/32Tx - Scanivalve Corporation
Liberty Lake, WA, USA
Digital Thermocouple Scanner-32 Channel
DTS3250/32Tx
Digital Thermocouple Scanner-32 Channel DTS3250/32Tx
Features and Specifications Accepts type E,J,K,N,R,S,T, and B Engineering output, °C, °F, °R, °K and mVolts 1000 Vdc input isolation 160dB common mode noise rejection, 50-60 Hz Open Thermocouple test 20 Hz maximum (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Accuracy +/- .25 °C (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless steel enclosure with a lid for input terminal access. The standard DTS is insulated, rugged, and splash resistant. Also included as standard are environmental shock mounts. The 32 and 64 channel DTS3250 modules are optionally available with a 19 inch rack mount kit. The DTS3250 Intelligent Scanner is typically mounted in close proximity to the test article, thus minimizing thermocouple wire lengths. Shorter thermocouple wires not only reduce errors, but also lower costs due to the elimination of extension cables. Field calibrations can be used to modify coefficients which can also improve end to end accuracy. The standard DTS3250 module accepts two wire or three wire shielded thermocouples. Overview Model DTS3250/32Tx, Digital Temperature Scanner, accepts 16 thermocouple inputs. It incorporates RAM, Integral Low Pass Filters, 22 bit A/D converters, and a microprocessor, in a rugged stand alone module. An isothermal block is incorporated for the Uniform Temperature Reference (UTR) for each 16 channel input. NIST thermocouple tables for standard thermocouple types are stored in flash memory. The microprocessor uses these look-up tables to convert mV inputs to Engineering Units. Temperature data are output in °C, °F, °R, K, millivolts and counts. The DTS3250 accuracy for types E, J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range. Multiple standard thermocouple types may be used with one intelligent thermocouple scanner, Model DTS3250.

Features and Specifications

  • Accepts type E,J,K,N,R,S,T, and B
  • Engineering output, °C, °F, °R, °K and mVolts
  • 1000 Vdc input isolation
  • 160dB common mode noise rejection, 50-60 Hz
  • Open Thermocouple test
  • 20 Hz maximum (samples/channels/second)
  • Ethernet TCP/IP protocol "network ready"
  • Accuracy +/- .25 °C (limited thermocouple types)

Application

The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless steel enclosure with a lid for input terminal access. The standard DTS is insulated, rugged, and splash resistant. Also included as standard are environmental shock mounts. The 32 and 64 channel DTS3250 modules are optionally available with a 19 inch rack mount kit. The DTS3250 Intelligent Scanner is typically mounted in close proximity to the test article, thus minimizing thermocouple wire lengths. Shorter thermocouple wires not only reduce errors, but also lower costs due to the elimination of extension cables. Field calibrations can be used to modify coefficients which can also improve end to end accuracy. The standard DTS3250 module accepts two wire or three wire shielded thermocouples.

Overview

Model DTS3250/32Tx, Digital Temperature Scanner, accepts 16 thermocouple inputs. It incorporates RAM, Integral Low Pass Filters, 22 bit A/D converters, and a microprocessor, in a rugged stand alone module. An isothermal block is incorporated for the Uniform Temperature Reference (UTR) for each 16 channel input. NIST thermocouple tables for standard thermocouple types are stored in flash memory. The microprocessor uses these look-up tables to convert mV inputs to Engineering Units. Temperature data are output in °C, °F, °R, K, millivolts and counts.

The DTS3250 accuracy for types E, J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range.

Multiple standard thermocouple types may be used with one intelligent thermocouple scanner, Model DTS3250.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Digital Thermometers
Product Number DTS3250/32Tx
Product Name Digital Thermocouple Scanner-32 Channel
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Application Type HVAC; Industrial
View Details