Scanivalve Corporation DSA Enclosure 4000 DSAENCL4000

Description
Features and Specifications Advantages of DSP technology: • Boots up quickly • Real Time Operating System • Low Data Latency Application The DSA3016 Digital Sensor Array is ideal for measuring pressures on turbomachinery, turbine engines, compressors, and other industrial applications where ambient temperatures vary. The DSA temperature compensated pressure sensors are more than ten times less sensitive to temperature than typical piezoresistive pressure sensors. Up to 8 DSA3016 pressure modules (16Px) are supported by a DSAENCL4000 enclosure (128Px inputs). DSA3016 modules have a front panel power cutoff switch that allows them to be "Hot Swappable" without having to power down the system. They also have an illuminated power switch that blinks when scanning. The DSAENCL4000 enclosure has an Ethernet link and activity LED on the front. DSA3016 pressure modules will work with all DSAENCL3000, 3200, and 4000 series enclosures. Overview Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Field replaceable sensors assure that downtime is minimized in the unlikely event of sensor damage. Up to 8 DSA3016 Digital Sensor Array modules can be used in a 19 inch rack enclosure, Model DSAENCL4000. The DSAENCL4000 pressure acquisition system represents the next generation of intelligent electronic pressure scanning. The state-of-the-art DSP technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the Digital Signal Processor (DSP) is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. The DSP processor also controls the actuation of an internal calibration valve to perform on-line zero calibrations. Long term system accuracy is achieved for up to 6 months. All DSA3016 modules manufactured after first quarter 2004 have an ID chip installed. The DSAENCL4000 DSP processor reads the serial number, pressure range, etc. of each DSA3016 module and its location in the enclosure from the DSA module ID chip. Included with the DSAENCL4000 is a micro SD card. It can be used for data storage and is easily removed for security reasons. The enclosure utilizes a pressure temperature look-up table to compensate the pressure sensors for temperature changes, thereby reducing thermal errors.
Description
Features and Specifications Advantages of DSP technology: • Boots up quickly • Real Time Operating System • Low Data Latency Application The DSA3016 Digital Sensor Array is ideal for measuring pressures on turbomachinery, turbine engines, compressors, and other industrial applications where ambient temperatures vary. The DSA temperature compensated pressure sensors are more than ten times less sensitive to temperature than typical piezoresistive pressure sensors. Up to 8 DSA3016 pressure modules (16Px) are supported by a DSAENCL4000 enclosure (128Px inputs). DSA3016 modules have a front panel power cutoff switch that allows them to be "Hot Swappable" without having to power down the system. They also have an illuminated power switch that blinks when scanning. The DSAENCL4000 enclosure has an Ethernet link and activity LED on the front. DSA3016 pressure modules will work with all DSAENCL3000, 3200, and 4000 series enclosures. Overview Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Field replaceable sensors assure that downtime is minimized in the unlikely event of sensor damage. Up to 8 DSA3016 Digital Sensor Array modules can be used in a 19 inch rack enclosure, Model DSAENCL4000. The DSAENCL4000 pressure acquisition system represents the next generation of intelligent electronic pressure scanning. The state-of-the-art DSP technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the Digital Signal Processor (DSP) is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. The DSP processor also controls the actuation of an internal calibration valve to perform on-line zero calibrations. Long term system accuracy is achieved for up to 6 months. All DSA3016 modules manufactured after first quarter 2004 have an ID chip installed. The DSAENCL4000 DSP processor reads the serial number, pressure range, etc. of each DSA3016 module and its location in the enclosure from the DSA module ID chip. Included with the DSAENCL4000 is a micro SD card. It can be used for data storage and is easily removed for security reasons. The enclosure utilizes a pressure temperature look-up table to compensate the pressure sensors for temperature changes, thereby reducing thermal errors.

Suppliers

Company
Product
Description
Supplier Links
DSA Enclosure 4000 - DSAENCL4000 - Scanivalve Corporation
Liberty Lake, WA, USA
DSA Enclosure 4000
DSAENCL4000
DSA Enclosure 4000 DSAENCL4000
Features and Specifications Advantages of DSP technology: • Boots up quickly • Real Time Operating System • Low Data Latency Application The DSA3016 Digital Sensor Array is ideal for measuring pressures on turbomachinery, turbine engines, compressors, and other industrial applications where ambient temperatures vary. The DSA temperature compensated pressure sensors are more than ten times less sensitive to temperature than typical piezoresistive pressure sensors. Up to 8 DSA3016 pressure modules (16Px) are supported by a DSAENCL4000 enclosure (128Px inputs). DSA3016 modules have a front panel power cutoff switch that allows them to be "Hot Swappable" without having to power down the system. They also have an illuminated power switch that blinks when scanning. The DSAENCL4000 enclosure has an Ethernet link and activity LED on the front. DSA3016 pressure modules will work with all DSAENCL3000, 3200, and 4000 series enclosures. Overview Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Field replaceable sensors assure that downtime is minimized in the unlikely event of sensor damage. Up to 8 DSA3016 Digital Sensor Array modules can be used in a 19 inch rack enclosure, Model DSAENCL4000. The DSAENCL4000 pressure acquisition system represents the next generation of intelligent electronic pressure scanning. The state-of-the-art DSP technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the Digital Signal Processor (DSP) is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. The DSP processor also controls the actuation of an internal calibration valve to perform on-line zero calibrations. Long term system accuracy is achieved for up to 6 months. All DSA3016 modules manufactured after first quarter 2004 have an ID chip installed. The DSAENCL4000 DSP processor reads the serial number, pressure range, etc. of each DSA3016 module and its location in the enclosure from the DSA module ID chip. Included with the DSAENCL4000 is a micro SD card. It can be used for data storage and is easily removed for security reasons. The enclosure utilizes a pressure temperature look-up table to compensate the pressure sensors for temperature changes, thereby reducing thermal errors.

Features and Specifications

Advantages of DSP technology:
• Boots up quickly
• Real Time Operating System
• Low Data Latency

Application

The DSA3016 Digital Sensor Array is ideal for measuring pressures on turbomachinery, turbine engines, compressors, and other industrial applications where ambient temperatures vary. The DSA temperature compensated pressure sensors are more than ten times less sensitive to temperature than typical piezoresistive pressure sensors. Up to 8 DSA3016 pressure modules (16Px) are supported by a DSAENCL4000 enclosure (128Px inputs). DSA3016 modules have a front panel power cutoff switch that allows them to be "Hot Swappable" without having to power down the system. They also have an illuminated power switch that blinks when scanning. The DSAENCL4000 enclosure has an Ethernet link and activity LED on the front. DSA3016 pressure modules will work with all DSAENCL3000, 3200, and 4000 series enclosures.

Overview

Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Field replaceable sensors assure that downtime is minimized in the unlikely event of sensor damage. Up to 8 DSA3016 Digital Sensor Array modules can be used in a 19 inch rack enclosure, Model DSAENCL4000. The DSAENCL4000 pressure acquisition system represents the next generation of intelligent electronic pressure scanning. The state-of-the-art DSP technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the Digital Signal Processor (DSP) is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units.

The DSP processor also controls the actuation of an internal calibration valve to perform on-line zero calibrations. Long term system accuracy is achieved for up to 6 months. All DSA3016 modules manufactured after first quarter 2004 have an ID chip installed. The DSAENCL4000 DSP processor reads the serial number, pressure range, etc. of each DSA3016 module and its location in the enclosure from the DSA module ID chip.

Included with the DSAENCL4000 is a micro SD card. It can be used for data storage and is easily removed for security reasons. The enclosure utilizes a pressure temperature look-up table to compensate the pressure sensors for temperature changes, thereby reducing thermal errors.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Industrial Enclosures
Product Number DSAENCL4000
Product Name DSA Enclosure 4000
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers