Scanivalve Corporation Digital Sensor Array - 19 Inch Rack Mounted DSA3016

Description
Features and Specifications +/- .05% full scale long term accuracy (most ranges) DSP Technology 625Hz/channel/second sampling speed Dual pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psi pressure range Auto zero offset correction 19 inch rack mounted enclosure Application The model DSA3016 with its DSAENCL4000 rack mounted enclosure is typically located in a control room or conditioned cabinet. Each DSA3016 pressure scanner measures up to 16 gas pressures. The enclosure can accept up to 8 DSA3016 scanners (128 total pressure inputs) with one Ethernet IP address. Options include pressure inputs from the front of the DSA3016 pressure module (FA) or from the rear of the enclosure (RA). These applications include measuring gas pressures in wind tunnel tests, gas turbine tests, steam turbine tests, compressor tests as well as other turbomachinery testing. Industrial tests include pressure profiles on fan blades, or other surfaces. Overview Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Up to 8 DSA3016 Digital Sensor Array modules can be used in the 19 inch rack enclosure, Model DSAENCL4000 (128 pressure inputs). The state-of-the-art DSP (Digital Signal Processor) technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the DSP is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. Optional Scanivalve LabVIEW Development kit is available.
Description
Features and Specifications +/- .05% full scale long term accuracy (most ranges) DSP Technology 625Hz/channel/second sampling speed Dual pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psi pressure range Auto zero offset correction 19 inch rack mounted enclosure Application The model DSA3016 with its DSAENCL4000 rack mounted enclosure is typically located in a control room or conditioned cabinet. Each DSA3016 pressure scanner measures up to 16 gas pressures. The enclosure can accept up to 8 DSA3016 scanners (128 total pressure inputs) with one Ethernet IP address. Options include pressure inputs from the front of the DSA3016 pressure module (FA) or from the rear of the enclosure (RA). These applications include measuring gas pressures in wind tunnel tests, gas turbine tests, steam turbine tests, compressor tests as well as other turbomachinery testing. Industrial tests include pressure profiles on fan blades, or other surfaces. Overview Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Up to 8 DSA3016 Digital Sensor Array modules can be used in the 19 inch rack enclosure, Model DSAENCL4000 (128 pressure inputs). The state-of-the-art DSP (Digital Signal Processor) technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the DSP is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. Optional Scanivalve LabVIEW Development kit is available.

Suppliers

Company
Product
Description
Supplier Links
Digital Sensor Array - 19 Inch Rack Mounted - DSA3016 - Scanivalve Corporation
Liberty Lake, WA, USA
Digital Sensor Array - 19 Inch Rack Mounted
DSA3016
Digital Sensor Array - 19 Inch Rack Mounted DSA3016
Features and Specifications +/- .05% full scale long term accuracy (most ranges) DSP Technology 625Hz/channel/second sampling speed Dual pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psi pressure range Auto zero offset correction 19 inch rack mounted enclosure Application The model DSA3016 with its DSAENCL4000 rack mounted enclosure is typically located in a control room or conditioned cabinet. Each DSA3016 pressure scanner measures up to 16 gas pressures. The enclosure can accept up to 8 DSA3016 scanners (128 total pressure inputs) with one Ethernet IP address. Options include pressure inputs from the front of the DSA3016 pressure module (FA) or from the rear of the enclosure (RA). These applications include measuring gas pressures in wind tunnel tests, gas turbine tests, steam turbine tests, compressor tests as well as other turbomachinery testing. Industrial tests include pressure profiles on fan blades, or other surfaces. Overview Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Up to 8 DSA3016 Digital Sensor Array modules can be used in the 19 inch rack enclosure, Model DSAENCL4000 (128 pressure inputs). The state-of-the-art DSP (Digital Signal Processor) technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the DSP is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units. Optional Scanivalve LabVIEW Development kit is available.

Features and Specifications

  • +/- .05% full scale long term accuracy (most ranges)
  • DSP Technology
  • 625Hz/channel/second sampling speed
  • Dual pressure ranges available per DSA
  • Vacuum, 5 inch H20 up to 850 psi pressure range
  • Auto zero offset correction
  • 19 inch rack mounted enclosure

Application

The model DSA3016 with its DSAENCL4000 rack mounted enclosure is typically located in a control room or conditioned cabinet. Each DSA3016 pressure scanner measures up to 16 gas pressures. The enclosure can accept up to 8 DSA3016 scanners (128 total pressure inputs) with one Ethernet IP address. Options include pressure inputs from the front of the DSA3016 pressure module (FA) or from the rear of the enclosure (RA).

These applications include measuring gas pressures in wind tunnel tests, gas turbine tests, steam turbine tests, compressor tests as well as other turbomachinery testing. Industrial tests include pressure profiles on fan blades, or other surfaces.

Overview

Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration valve. Up to 8 DSA3016 Digital Sensor Array modules can be used in the 19 inch rack enclosure, Model DSAENCL4000 (128 pressure inputs).

The state-of-the-art DSP (Digital Signal Processor) technology is at the heart of our new 19 inch rack mounted DSAENCL4000 enclosure. Located on the backplane of the enclosure, the DSP is a programmable device capable of extremely fast math functions that operate on the data stream in real time. All measurements are converted into Engineering Units.

Optional Scanivalve LabVIEW Development kit is available.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Pressure Sensors
Product Number DSA3016
Product Name Digital Sensor Array - 19 Inch Rack Mounted
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSS-G0500-5S-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers