Sartorius Lab Instruments GmbH & Co. KG Scalable Flexel® 3D Bags

Description
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and Palletank®: Space saving containment systems Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.
Description
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and Palletank®: Space saving containment systems Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Scalable Flexel® 3D Bags
Scalable Flexel® 3D Bags
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and Palletank®: Space saving containment systems Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.
  • Multiple manufacturing sites: High security of supply
  • All connections extensively qualified: Safe and robust
  • Full compliance with ISO11137: Highest sterility assurance level
  • Standard design: Most designs available from stock
  • Various bag sizes: High flexibility
  • Designed to fit standard tray and Palletank®: Space saving containment systems
  • Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l

Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security.
Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Name Scalable Flexel® 3D Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details