Sartorius Lab Instruments GmbH & Co. KG Bioprocess Freeze & Thaw Celsius®-Paks FZB109767

Description
FZB109767 Celsius Pak, AsConDev, VentFil, 1l, 8pc, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.
Datasheet
Description
FZB109767 Celsius Pak, AsConDev, VentFil, 1l, 8pc, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Bioprocess Freeze & Thaw Celsius®-Paks
FZB109767
Bioprocess Freeze & Thaw Celsius®-Paks FZB109767
FZB109767 Celsius Pak, AsConDev, VentFil, 1l, 8pc, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

FZB109767

Celsius Pak, AsConDev, VentFil, 1l, 8pc, STD-S

  • Robust, scalable, reproducible technology in single-use containers
  • Multiple manufacturing sites: High security of supply
  • 100 % integrity testing of bag and immediate connection: Process safety and integrity
  • All connections extensively qualified: Safe and robust
  • Standard design: Most designs available from stock

Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Number FZB109767
Product Name Bioprocess Freeze & Thaw Celsius®-Paks
Container Type Bag
Application Bioprocess
Volume Capacity 0.2642 gallons (1 liters)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details