Sartorius Lab Instruments GmbH & Co. KG Flexel® Liners for LevMixer®

Description
Standard Flexel® Liners for LevMixer® design: Most designs are available from stock Full compliance with ISO11137: Highest sterility assurance level Various bag volumes: High flexibility All connections extensively qualified: Safe and robust Multiple manufacturing sites: High security of supply Flexel® Drum for LevMixer® is a unique single-use mixing solution using the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® 3D Bags. LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. Flexel® Liners for LevMixer® contain a magnetic impeller assembly positioned for maximum flexibility and performance for all applications. Standard Flexel® Liners for LevMixer® are available from 50 l to 1,000 l with or without silicone and C-flex tubings.
Description
Standard Flexel® Liners for LevMixer® design: Most designs are available from stock Full compliance with ISO11137: Highest sterility assurance level Various bag volumes: High flexibility All connections extensively qualified: Safe and robust Multiple manufacturing sites: High security of supply Flexel® Drum for LevMixer® is a unique single-use mixing solution using the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® 3D Bags. LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. Flexel® Liners for LevMixer® contain a magnetic impeller assembly positioned for maximum flexibility and performance for all applications. Standard Flexel® Liners for LevMixer® are available from 50 l to 1,000 l with or without silicone and C-flex tubings.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Flexel® Liners for LevMixer®
Flexel® Liners for LevMixer®
Standard Flexel® Liners for LevMixer® design: Most designs are available from stock Full compliance with ISO11137: Highest sterility assurance level Various bag volumes: High flexibility All connections extensively qualified: Safe and robust Multiple manufacturing sites: High security of supply Flexel® Drum for LevMixer® is a unique single-use mixing solution using the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® 3D Bags. LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. Flexel® Liners for LevMixer® contain a magnetic impeller assembly positioned for maximum flexibility and performance for all applications. Standard Flexel® Liners for LevMixer® are available from 50 l to 1,000 l with or without silicone and C-flex tubings.
  • Standard Flexel® Liners for LevMixer® design: Most designs are available from stock
  • Full compliance with ISO11137: Highest sterility assurance level
  • Various bag volumes: High flexibility
  • All connections extensively qualified: Safe and robust
  • Multiple manufacturing sites: High security of supply

Flexel® Drum for LevMixer® is a unique single-use mixing solution using the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® 3D Bags.

LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions.

Flexel® Liners for LevMixer® contain a magnetic impeller assembly positioned for maximum flexibility and performance for all applications.

Standard Flexel® Liners for LevMixer® are available from 50 l to 1,000 l with or without silicone and C-flex tubings.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Name Flexel® Liners for LevMixer®
Container Type Liner
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173881 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details