Sartorius Lab Instruments GmbH & Co. KG Flexel® 3D Tank Liner

Description
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag volumes: High flexibility The Flexel® 3D Tank liners are open single-use bags designed to fit in plastic cylindrical drums. The Flexel® 3D Tank liners were developed specifically to enhance open-tank fluid processing for the diagnostic and biopharmaceutical industries, such as mixing that can be carried out using an overhead agitator. Two configurations are available, one with side bottom drain and one without bottom drain.
Description
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag volumes: High flexibility The Flexel® 3D Tank liners are open single-use bags designed to fit in plastic cylindrical drums. The Flexel® 3D Tank liners were developed specifically to enhance open-tank fluid processing for the diagnostic and biopharmaceutical industries, such as mixing that can be carried out using an overhead agitator. Two configurations are available, one with side bottom drain and one without bottom drain.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Flexel® 3D Tank Liner
Flexel® 3D Tank Liner
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag volumes: High flexibility The Flexel® 3D Tank liners are open single-use bags designed to fit in plastic cylindrical drums. The Flexel® 3D Tank liners were developed specifically to enhance open-tank fluid processing for the diagnostic and biopharmaceutical industries, such as mixing that can be carried out using an overhead agitator. Two configurations are available, one with side bottom drain and one without bottom drain.
  • Multiple manufacturing sites: High security of supply
  • All connections extensively qualified: Safe and robust
  • Full compliance with ISO11137: Highest sterility assurance level
  • Standard design: Most designs available from stock
  • Various bag volumes: High flexibility

The Flexel® 3D Tank liners are open single-use bags designed to fit in plastic cylindrical drums. The Flexel® 3D Tank liners were developed specifically to enhance open-tank fluid processing for the diagnostic and biopharmaceutical industries, such as mixing that can be carried out using an overhead agitator. Two configurations are available, one with side bottom drain and one without bottom drain.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Name Flexel® 3D Tank Liner
Container Type Tank Liner
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details