IC REG BUCK ADJ 5A TO220FL
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TN5D01A-HCC11-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220 |
| Life Cycle Stage | Removed |
| Output Voltage | 2.7 volts |