IC REG BUCK ADJ 3.1A TO220-5H
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LA5779-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220 |
| Life Cycle Stage | Removed |
| Output Voltage | 1.23 volts |