IC REG BUCK ADJ 3.1A SMP5
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LA5774MP-DL-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DPAK |
| Life Cycle Stage | Removed |
| Output Voltage | 1.26 volts |