Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
SANYO MACHINE AMERICA
2SK3415LS -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Sanyo Machine America
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3415LS
Description
2SK3415LS - MOSFET 40A, 60V, 0.
Shenzhen Shengyu Electronics Technology Limited
Done
Description
2SK3415LS - MOSFET 40A, 60V, 0.
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3415LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3415LS
2SK3415LS - MOSFET 40A, 60V, 0.
2SK3415LS - MOSFET 40A, 60V, 0.
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Transistors
Product Number
2SK3415LS
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method
Bulk; Bulk
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Sic Schottky Diode, 650V, 85A, To-247 Rohs Compliant Unitedsic
UJ3C065030K3S
Specs
Package Type
TO-3; TO-247
View Details
3
suppliers
Micross Components, Inc.
GaAs Fet Switches
KS204
Specs
Operating Frequency
20 to 8000 MHz
View Details
Infineon Technologies AG
55V 75A MOSFET Transistor
AUIRF1010Z
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
55 volts
P
D
140000 milliwatts
View Details
5
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E
2SB859C-E
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details