Sanyo Denki Europe S.A. Stepper Motors SM2863-5252

Description
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SM2863-5252-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SM2863-5252-ND
Stepper Motors 2300-SM2863-5252-ND
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC

Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SM2863-5252-ND
Product Name Stepper Motors
Holding Torque 1275 In-oz (900 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM11099H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1628 In-oz (1150 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motors - 5350445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 268 In-oz (189 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 18 : 1
View Details