Sanyo Denki Europe S.A. Stepper Motors SM2861-5252

Description
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SM2861-5252-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SM2861-5252-ND
Stepper Motors 2300-SM2861-5252-ND
Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC

Bipolar Stepper Motor Hybrid Frame Size 34 200 Step 6A 100VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SM2861-5252-ND
Product Name Stepper Motors
Holding Torque 467 In-oz (330 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia 1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details