Sanyo Denki Europe S.A. Stepper Motors SM2561C60B41

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SM2561C60B41-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SM2561C60B41-ND
Stepper Motors 2300-SM2561C60B41-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SM2561C60B41-ND
Product Name Stepper Motors
Standard DC Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
View Details
Stepper Motors - 1805278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 22 In-oz (16 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Servo motor - EMMS-AS-70-MK-HS-RRB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.7 amps
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0081 oz-in-sec² (0.0570 kg-cm²)
View Details