Sanyo Denki Europe S.A. Stepper Motors PBM603DXK50

Description
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-PBM603DXK50-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-PBM603DXK50-ND
Stepper Motors 2300-PBM603DXK50-ND
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC

Bipolar Stepper Motor Hybrid Frame Size Step 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-PBM603DXK50-ND
Product Name Stepper Motors
Standard DC Voltage 48V
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
Specs
Holding Torque 34 In-oz (24 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.66E-4 oz-in-sec² (0.0040 kg-cm²)
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details