Sanyo Denki Europe S.A. Motors - AC, DC GAM2A9075F0CRK0

Description
GAM, 86 SQ., 750W, AC200V/ MID I
Request a Quote Datasheet
Description
GAM, 86 SQ., 750W, AC200V/ MID I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2300-GAM2A9075F0CRK0-ND - DigiKey
Thief River Falls, MN, United States
GAM, 86 SQ., 750W, AC200V/ MID I

GAM, 86 SQ., 750W, AC200V/ MID I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2300-GAM2A9075F0CRK0-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.1 In-lbs (24.29 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1003F-CJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details
Rotary Servo Motor - SGM7A-25D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details