Sanyo Denki Europe S.A. Motors - AC, DC GAM2A4003F0XRK0

Description
GAM, 40 SQ., 30W, AC200V/ MID IN
Request a Quote Datasheet
Description
GAM, 40 SQ., 30W, AC200V/ MID IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2300-GAM2A4003F0XRK0-ND - DigiKey
Thief River Falls, MN, United States
GAM, 40 SQ., 30W, AC200V/ MID IN

GAM, 40 SQ., 30W, AC200V/ MID IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2300-GAM2A4003F0XRK0-ND
Product Name Motors - AC, DC
Output Power 0.0402 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7P-02A7J6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details