Sanyo Denki Europe S.A. Stepper Motors 103H7128-5840

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-103H7128-5840-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-103H7128-5840-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
Rotor Inertia 0.0018 oz-in-sec² (0.0130 kg-cm²)
View Details
 - PST.60HB3245-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Servo motor - EMMS-AS-140-LK-HV-RM - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details