The MCH6627 is a dual N-channel and P-channel Silicon MOSFET in a MCPH6 package, designed for general-purpose switching applications with 4V drive compatibility. The P-channel MOSFET has a drain-to-source voltage rating of -30 V, a continuous drain current of -1.0 A, and a pulse drain current of -4.0 A. It exhibits a static drain-to-source on-state resistance of 720 to 1000 mΩ at VGS = -4 V and ID = -300 mA, with a total gate charge of 2.6 nC at VGS = -10 V and ID = -1 A. The device supports a channel temperature of up to 150 °C and is rated for storage temperatures from -55 °C to +150 °C. The package dimensions are 3.1 mm × 2.1 mm × 1.2 mm with a 6-pin configuration.
P-CHANNEL SILICON MOSFET Product overview: MCH6627-TL-E from Sanyo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6627-TL-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH6627-TL-E |
| Product Name | P-Channel MOSFET Transistor |
| Package Type | Bulk |