EMH2412-TL-H is an N-channel power MOSFET in an EMH8 package, designed for Li-ion battery charging and discharging applications. It has a drain-source voltage rating of 24V, a continuous drain current of 6A, and a typical on-resistance of 21mΩ at 4.5V gate drive. The device features a common-drain configuration, 2.5V logic-level compatibility, and integrated protection diodes. It is halogen-free and meets RoHS standards. The package measures 9.1mm by 4.0mm with a mass of 0.008g and is supplied in 3,000-piece reels. Operating temperature ranges from -55°C to 150°C, with a maximum channel temperature of 150°C.
Power Field-Effect Transistor Product overview: EMH2412-TL-H from Sanyo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EMH2412-TL-H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-EMH2412-TL-H |
| Product Name | MOSFET Transistor |