The CPH3407 is an N-channel silicon MOSFET designed for ultrahigh-speed switching applications. It is packaged in a CPH3 case measuring 2.9 mm × 2.0 mm × 1.9 mm. The device has a drain-to-source voltage rating of 20 V, a continuous drain current of 5 A, and a pulse drain current of 20 A. Its on-state resistance is 28 mΩ at VGS=4 V and ID=3 A, and 35 mΩ at VGS=2.5 V and ID=1 A. It supports 2.5 V gate drive with a maximum channel temperature of 150 °C. The storage temperature range is -55 °C to +150 °C. Switching characteristics include a rise time of 110 ns, fall time of 65 ns, and a total gate charge of 7.3 nC. Input, output, and reverse transfer capacitances are 630 pF, 160 pF, and 95 pF respectively at 10 V and 1 MHz.
MOSFET N-CH Product overview: CPH3407-TL-E from Sanyo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3407-TL-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CPH3407-TL-E |
| Product Name | MOSFET Transistor |
| Package Type | Bulk |