Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
DC Fans DC Fan, 80x32mm, 24VDC, Low Power, Ribless
FAN AXIAL 80X32MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1688-2352-ND | 9GA0824B20021 | 9GA0824B20021 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts | ||
| Blower/Fan Type | Tube Axial |