Win Source Part Number: 1350114-9GA0812P7G00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: San Ace 80
Features: PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Size / Dimension: Square - 80mm L x 80mm H
Standard Package: 48
Voltage - Rated: 12VDC
Power (Watts): 3.48 W
Lifetime @ Temp.: 40000 Hrs @ 60°C
Weight: 0.143 lb (64.86 g)
Voltage Range: 10.2 ~ 13.8VDC
Width: 15.00mm
Air Flow: 50.9 CFM (1.43m³/min)
Static Pressure: 0.337 in H2O (83.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 41.0dB(A)
RPM: 6100 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.290A
HTSUS: 8414.59.6590
Mfr: Sanyo Denki America Inc.
Base Product Number: 9GA0812
Approval Agency: CSA, TUV, UL
Win Source Electronics | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 9GA0812P7G001 |
Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
Applications / Use | Ventilation |
Air Flow Rate | 51 SCFM (86.52 m³/hr) |
Static Pressure Range | 0 in H2O (0.6296 Torr) |
Fan / Blower Type | Tubeaxial |