DC fan. Square type: 120mm x Thick: 38mm. G type, ribless model.
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 87.0 CFM (2.44m³/min) 3 Wire Leads
DC Fans DC Fan, 120x38mm, 12VDC, High Performance, Ribless, Tachometer
| Sanyo Denki America, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9G1212F1011 | 9G1212F1011-ND | 9G1212F1011 |
| Product Name | Standard Fan San Ace 120 | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 87 SCFM (148 m³/hr) | 87 SCFM (148 m³/hr) | |
| Maximum Static Pressure | 0.2180 in H2O (0.4073 Torr) | 0.2180 in H2O (0.4073 Torr) | |
| Maximum Sound Level | 36 dbA | 36 dbA | |
| Nominal Voltage | 12 volts | 12 volts |