Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads
DC Fans DC Fan, 80x38mm, 12VDC, High Performance, Ribless
FAN AXIAL 80X38MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9G0812G1021-ND | 9G0812G1021 | 9G0812G1021 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 90 SCFM (153 m³/hr) | 90 SCFM (153 m³/hr) | |
| Maximum Static Pressure | 0.8470 in H2O (1.58 Torr) | ||
| Maximum Sound Level | 51 dbA | 51 dbA | |
| Nominal Voltage | 12 volts | 12 volts |