Sanyo Denki America, Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 9A0624G401

Description
Win Source Part Number: 1368457-9A0624G401 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sanyo Denki America Inc. Series: San Cooler 60 Package: Box Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: 9A0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 30000 Hrs @ 60°C Size / Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 3 Wire Leads Approval Agency: CSA, TUV, UL Weight: 0.176 lb (80.00 g) Voltage Range: 12 ~ 27.6VDC Width: 25.00mm Air Flow: 27.6 CFM (0.773m³/min) Static Pressure: 0.351 in H2O (87.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5600 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368457-9A0624G401 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sanyo Denki America Inc. Series: San Cooler 60 Package: Box Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: 9A0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 30000 Hrs @ 60°C Size / Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 3 Wire Leads Approval Agency: CSA, TUV, UL Weight: 0.176 lb (80.00 g) Voltage Range: 12 ~ 27.6VDC Width: 25.00mm Air Flow: 27.6 CFM (0.773m³/min) Static Pressure: 0.351 in H2O (87.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5600 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 9A0624G401 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
9A0624G401
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 9A0624G401
Win Source Part Number: 1368457-9A0624G401 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sanyo Denki America Inc. Series: San Cooler 60 Package: Box Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: 9A0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 30000 Hrs @ 60°C Size / Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 3 Wire Leads Approval Agency: CSA, TUV, UL Weight: 0.176 lb (80.00 g) Voltage Range: 12 ~ 27.6VDC Width: 25.00mm Air Flow: 27.6 CFM (0.773m³/min) Static Pressure: 0.351 in H2O (87.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5600 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368457-9A0624G401
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanyo Denki America Inc.
Series: San Cooler 60
Package: Box
Product Status: Active
Features: Locked Rotor Protection, Speed Sensor (Tach)
Base Product Number: 9A0624
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 30000 Hrs @ 60°C
Size / Dimension: Square - 60mm L x 60mm H
ECCN: EAR99
Current Rating (Amps): 0.130A
Power (Watts): 3.12 W
Termination: 3 Wire Leads
Approval Agency: CSA, TUV, UL
Weight: 0.176 lb (80.00 g)
Voltage Range: 12 ~ 27.6VDC
Width: 25.00mm
Air Flow: 27.6 CFM (0.773m³/min)
Static Pressure: 0.351 in H2O (87.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 39.0dB(A)
RPM: 5600 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 9A0624G401
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 28 SCFM (46.91 m³/hr)
Static Pressure Range 0 in H2O (0.6558 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details