The 2SK4097LS is an N-channel silicon MOSFET designed for general-purpose switching applications. It is packaged in a TO-220FI(LS) case with a drain-to-source voltage rating of 500 V and a continuous drain current of 8.3 A under ideal heat dissipation conditions. The device has a maximum ON-resistance of 0.65 Ω at VGS = 10 V and ID = 5 A, and an avalanche energy rating of 280 mJ. It features low input capacitance of 750 pF and ultrahigh-speed switching characteristics. The part meets SANYO's high-reliability HVP process standards and is rated for operation from -55°C to +150°C. Avalanche current is guaranteed at 9.5 A. The device is intended for standard electronics applications and is not certified for life-sustaining or safety-critical systems.
Power Field-Effect Transistor, 9.5A I(D), 500V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4097LS from Sanyo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.5A, 500V, 0.65ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.5A, 500V, 0.65ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4097LS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SK4097LS |
| Product Name | N-Channel 9.5A 500V 0.65ohm MOSFET Transistor |