The 2N3904H is an NPN silicon general-purpose transistor in a TO-92 package, designed for signal amplification and switching applications. It has a collector-emitter voltage rating of 40 Vdc, a collector current rating of 200 mAdc, and a total power dissipation of 625 mW at 25°C, derating at 5.0 mW/°C above 25°C. The device operates over a junction temperature range of -55°C to +150°C and meets RoHS and Pb-Free standards. Its DC current gain ranges from 30 to 300 depending on collector current, with a collector-emitter saturation voltage of 0.3 V at 50 mA collector and 5 mA base current. The transistor has a current-gain bandwidth product of 300 MHz, an output capacitance of 4.0 pF, and an input capacitance of 8.0 pF. It is packaged in bulk for 5000 units per pack.
2N3904 - SMALL SIGNAL BIPOLAR TR Product overview: 2N3904H from Sanyo is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3904H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3904H |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |