Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 3 Wire Leads
DC Fans DC Fan, 60x15mm, 24VDC, Tachometer
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1688-2070-ND | 109P0624S701 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 16.9 SCFM (28.73 m³/hr) | |
| Maximum Static Pressure | 0.2360 in H2O (0.4409 Torr) | |
| Maximum Sound Level | 36 dbA | |
| Nominal Voltage | 24 volts |