Sanyo Denki America, Inc. DC Brushless Fans (BLDC) 109P0605M702

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1688-1153-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1688-1153-ND
DC Brushless Fans (BLDC) 1688-1153-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 5Vdc, 10.6Cfm, 25Dba; Supply Voltage Sanyo Denki - 24AC1429 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 5Vdc, 10.6Cfm, 25Dba; Supply Voltage Sanyo Denki
24AC1429
Axial Fan, 60Mm, 5Vdc, 10.6Cfm, 25Dba; Supply Voltage Sanyo Denki 24AC1429
AXIAL FAN, 60MM, 5VDC, 10.6CFM, 25DBA; Supply Voltage:5VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:25dBA; Flow Rate - Imperial:10.6cu.ft/m in; Flow Rate - Metric:0.3m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 60MM, 5VDC, 10.6CFM, 25DBA; Supply Voltage:5VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:25dBA; Flow Rate - Imperial:10.6cu.ft/min; Flow Rate - Metric:0.3m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 5VDC

DC Fans DC Fan, 60x15mm, 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1688-1153-ND 24AC1429 109P0605M702
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 5Vdc, 10.6Cfm, 25Dba; Supply Voltage Sanyo Denki DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr) 10.6 SCFM (18.02 m³/hr)
Maximum Static Pressure 0.0910 in H2O (0.1700 Torr)
Maximum Sound Level 25 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details