Sanyo Denki America, Inc. DC Brushless Fans (BLDC) 109P0424H302

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1688-1127-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1688-1127-ND
DC Brushless Fans (BLDC) 1688-1127-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 109P0424H302 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
109P0424H302
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 109P0424H302
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 24VDC

DC Fans DC Fan, 40x28mm, 24VDC

Buy Now Datasheet
Fan,axial,24Vdc,40X40Mm; Supply Voltage Sanyo Denki - 99Y9764 - Newark, An Avnet Company
Chicago, IL, United States
Fan,axial,24Vdc,40X40Mm; Supply Voltage Sanyo Denki
99Y9764
Fan,axial,24Vdc,40X40Mm; Supply Voltage Sanyo Denki 99Y9764
FAN,AXIAL,24VDC,40X4 0MM; Supply Voltage:24V; Current Type:DC; Fan Frame Size:40mm; External Depth:28mm; Noise Rating:37dBA; Flow Rate - Imperial:11.3cu.ft/m in; Flow Rate - Metric:0.32m3/min; Bearing Type:Ball; Power Connection Type:2RoHS Compliant: Yes

FAN,AXIAL,24VDC,40X40MM; Supply Voltage:24V; Current Type:DC; Fan Frame Size:40mm; External Depth:28mm; Noise Rating:37dBA; Flow Rate - Imperial:11.3cu.ft/min; Flow Rate - Metric:0.32m3/min; Bearing Type:Ball; Power Connection Type:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1688-1127-ND 109P0424H302 109P0424H302 99Y9764
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan,axial,24Vdc,40X40Mm; Supply Voltage Sanyo Denki
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Running Current 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details