Sanyo Denki America, Inc. Blowers 109BF24HA2

Description
Blowers DC Blower, 120x32mm, 24VDC
Datasheet
Description
Blowers DC Blower, 120x32mm, 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers
109BF24HA2
Blowers 109BF24HA2
Blowers DC Blower, 120x32mm, 24VDC

Blowers DC Blower, 120x32mm, 24VDC

Buy Now Datasheet
Fan, Blower, 120Mm, 24Vdc; Blower Type Sanyo Denki - 25M0267 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Blower, 120Mm, 24Vdc; Blower Type Sanyo Denki
25M0267
Fan, Blower, 120Mm, 24Vdc; Blower Type Sanyo Denki 25M0267
FAN, BLOWER, 120MM, 24VDC; Blower Type:Centrifugal; Supply Voltage:24V; Current Type:DC; Fan Frame Size:120mm; External Depth:32mm; Flow Rate - Metric:0.78m3/min; Flow Rate - Imperial:27.5cu.ft/m in; Noise Rating:52dBA; Bearing RoHS Compliant: Yes

FAN, BLOWER, 120MM, 24VDC; Blower Type:Centrifugal; Supply Voltage:24V; Current Type:DC; Fan Frame Size:120mm; External Depth:32mm; Flow Rate - Metric:0.78m3/min; Flow Rate - Imperial:27.5cu.ft/min; Noise Rating:52dBA; Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 109BF24HA2 25M0267
Product Name Blowers Fan, Blower, 120Mm, 24Vdc; Blower Type Sanyo Denki
Air Flow Rate 28 SCFM (46.74 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details