Fan Blower 12VDC Square/Rounded - 76mm L x 75.5mm H Ball 10.9 CFM (0.305m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 109BD12FA2-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.9 SCFM (18.53 m³/hr) |
| Maximum Static Pressure | 0.3940 in H2O (0.7361 Torr) |
| Maximum Sound Level | 37 dbA |
| Nominal Voltage | 12 volts |