TRIAC, 16A, 600V, TO-220F Product overview: TMG16CQ60F from SANREX is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMG16CQ60F can be used for catalog matching and distributor lookup.
Manufacturer: SanRex Corporation
Win Source Part Number: 1270736-TMG16CQ60F
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-TMG16CQ60F | 1270736-TMG16CQ60F |
| Product Name | 16A 600V Triac | Triacs - TMG16CQ60F |
| Standards and Certifications | RoHS |