TRIAC Standard 400V 35A Chassis Mount
TRIAC 400V 35A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 4076-TG35C40-ND | TG35C40 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Module | Module |
| Standards and Certifications | RoHS | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| VDRM | 400 volts |