TRIAC, 600V V(DRM), 25A I(T)RMS Product overview: TG25C60 from SANREX is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TG25C60 can be used for catalog matching and distributor lookup.
TRIAC Standard 600V 25A Chassis Mount
TRIAC 600V 25A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 300-TG25C60 | 4076-TG25C60-ND | TG25C60 |
| Product Name | 600V 25A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Module | Module | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |