The PK250HB160 is a power thyristor module designed for rectifier circuits and power control applications. It features an isolated mounting base with M5 mounting holes and M8 terminal connections. The device has a repetitive peak off-state voltage of 1600 V, an average on-state current of 250 A, and a surge on-state current of 5500 A. It supports a critical di/dt of 200 A/µs and dv/dt of 500 V/µs. The junction operating temperature ranges from -40℃ to +125℃, with a thermal impedance of 0.14 ℃/W from junction to case. The module is rated for 2500 V RMS isolation breakdown voltage and weighs approximately 510 g.
Sanrex Power Transistor Module Product overview: PK250HB160 from SANREX is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-PK250HB160 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 298-PK250HB160 |
| Product Name | Bipolar Transistor |