SanRex Corporation Discrete Semiconductor Products Thyristors SCRs - Modules DFA200CB160

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: SanRex Corporation Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tray Product Status: Active Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 200 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1850A, 2000A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: SanRex Corporation Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tray Product Status: Active Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 200 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1850A, 2000A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs - Modules
Discrete Semiconductor Products Thyristors SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: SanRex Corporation Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tray Product Status: Active Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 200 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1850A, 2000A

Alternative Parts (Cross-Reference): Cross
Manufacturer: SanRex Corporation
Category: Discrete Semiconductor Products Thyristors SCRs - Modules
Package: Tray
Product Status: Active
Structure: Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes: 1 SCR, 6 Diodes
Voltage - Off State: 1.6 kV
Current - On State (It (AV)) (Max): 200 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1850A, 2000A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DFA200CB160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
DFA200CB160
Discrete Semiconductor Products - Thyristors - SCRs - Modules DFA200CB160
DIODE MODULE 1600V 200A

DIODE MODULE 1600V 200A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number DFA200CB160
Product Name Discrete Semiconductor Products Thyristors SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1315624-TD170N12KOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B571-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details