SanRex Corporation Bridge Rectifiers - DF75LA80 DF75LA80

Description
Manufacturer: SanRex Corporation Win Source Part Number: 1167200-DF75LA80 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SanRex Corporation Win Source Part Number: 1167200-DF75LA80 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF75LA80 - 1167200-DF75LA80 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF75LA80
1167200-DF75LA80
Bridge Rectifiers - DF75LA80 1167200-DF75LA80
Manufacturer: SanRex Corporation Win Source Part Number: 1167200-DF75LA80 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: SanRex Corporation
Win Source Part Number: 1167200-DF75LA80
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Bridge Rectifiers - 4076-DF75LA80-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
4076-DF75LA80-ND
Bridge Rectifiers 4076-DF75LA80-ND
Bridge Rectifier Three Phase Standard 800V Chassis Mount

Bridge Rectifier Three Phase Standard 800V Chassis Mount

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF75LA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF75LA80
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF75LA80
DIOE MODULE 800V 75A

DIOE MODULE 800V 75A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1167200-DF75LA80 4076-DF75LA80-ND DF75LA80
Product Name Bridge Rectifiers - DF75LA80 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
80V 250MA SOT23 Diode and Rectifier - 280-BAL99 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
Schottky barrier diode - BAT54-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 400 volts
View Details