Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
BRIDGE RECTIFIER 75A 1600V 3-PH
DIOE MODULE 1600V 75A
| DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 4076-DF75AA160-ND | DF75AA160 | DF75AA160 | DF75AA160 |
| Product Name | Bridge Rectifiers | SEMJ Three Phase Standard Diode | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |