Manufacturer: SanRex Corporation
Win Source Part Number: 1167197-DF60LB160
Manufacturer Homepage: www.sanrex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, 60A, 1600V V(RRM), Product overview: DF60LB160 from SANREX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF60LB160 can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
DIODE MODULE 1600V 60A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1167197-DF60LB160 | 299-DF60LB160 | 4076-DF60LB160-ND | DF60LB160 |
| Product Name | Bridge Rectifiers - DF60LB160 | 60A 1600V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| RoHS Compliant | RoHS |