SanRex Corporation END - OF - LIFE - DF40AA160 DF40AA160

Description
Manufacturer: SanRex Corporation Win Source Part Number: 1167166-DF40AA160 Manufacturer Homepage: www.sanrex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SanRex Corporation Win Source Part Number: 1167166-DF40AA160 Manufacturer Homepage: www.sanrex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DF40AA160 - 1167166-DF40AA160 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DF40AA160
1167166-DF40AA160
END - OF - LIFE - DF40AA160 1167166-DF40AA160
Manufacturer: SanRex Corporation Win Source Part Number: 1167166-DF40AA160 Manufacturer Homepage: www.sanrex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: SanRex Corporation
Win Source Part Number: 1167166-DF40AA160
Manufacturer Homepage: www.sanrex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1167166-DF40AA160
Product Name END - OF - LIFE - DF40AA160
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details