Bridge Rectifier Three Phase Standard 1.6kV Through Hole 5-SIP
DIOE MODULE 1600V 30A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4076-DF30NA160S-ND | DF30NA160S |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |