Viking Technology Inductors, Coils, Chokes - Fixed Inductors WL08JTR22

Description
Manufacturer: Viking Tech Win Source Part Number: 1329231-WL08JTR22 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 220 nH Height - Seated (Max): 0.084" (2.13mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 700MHz DC Resistance (DCR): 840mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL08JTR22TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 1329231-WL08JTR22 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 220 nH Height - Seated (Max): 0.084" (2.13mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 700MHz DC Resistance (DCR): 840mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL08JTR22TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329231-WL08JTR22 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329231-WL08JTR22
Inductors, Coils, Chokes - Fixed Inductors 1329231-WL08JTR22
Manufacturer: Viking Tech Win Source Part Number: 1329231-WL08JTR22 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 220 nH Height - Seated (Max): 0.084" (2.13mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 700MHz DC Resistance (DCR): 840mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL08JTR22TR RoHS Status: ROHS3 Compliant

Manufacturer: Viking Tech
Win Source Part Number: 1329231-WL08JTR22
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 220 nH
Height - Seated (Max): 0.084" (2.13mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 700MHz
DC Resistance (DCR): 840mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 5833.40.0000
Other Part Number: 2577-WL08JTR22TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
500MA 840MOHM Inductor and Choke - 71-WL08JTR22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 840MOHM Inductor and Choke
71-WL08JTR22
500MA 840MOHM Inductor and Choke 71-WL08JTR22
FIXED IND 220NH 500MA 840MOHM SM Product overview: WL08JTR22 from Viking Tech is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WL08JTR22 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 500MA 840MOHM SM Product overview: WL08JTR22 from Viking Tech is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WL08JTR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329231-WL08JTR22 71-WL08JTR22
Product Name Inductors, Coils, Chokes - Fixed Inductors 500MA 840MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details