Viking Technology Inductors, Coils, Chokes - Fixed Inductors WL05JTR39

Description
Manufacturer: Viking Tech Win Source Part Number: 1329230-WL05JTR39 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 390 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 48 @ 250MHz Frequency - Self Resonant: 560MHz DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 290 mA Inductance Frequency - Test: 100 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JTR39TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 1329230-WL05JTR39 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 390 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 48 @ 250MHz Frequency - Self Resonant: 560MHz DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 290 mA Inductance Frequency - Test: 100 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JTR39TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329230-WL05JTR39 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329230-WL05JTR39
Inductors, Coils, Chokes - Fixed Inductors 1329230-WL05JTR39
Manufacturer: Viking Tech Win Source Part Number: 1329230-WL05JTR39 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 390 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 48 @ 250MHz Frequency - Self Resonant: 560MHz DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 290 mA Inductance Frequency - Test: 100 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JTR39TR RoHS Status: ROHS3 Compliant

Manufacturer: Viking Tech
Win Source Part Number: 1329230-WL05JTR39
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Inductance: 390 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 48 @ 250MHz
Frequency - Self Resonant: 560MHz
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 290 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 5833.40.0000
Other Part Number: 2577-WL05JTR39TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329230-WL05JTR39
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details